The ADAU1860 is a low-power audio codec with three analog inputs and one analog output, integrating two digital signal processors for real-time audio processing, designed for noise-canceling headphones and smartphones. It uses a 56-ball WLCSP package measuring 2.980 mm × 2.679 mm with a 0.35 mm pitch. The device supports sample rates up to 768 kHz, features 106 dB SNR through the ADC with A-weighting, and 110 dB combined SNR through the DAC and headphone output. It includes programmable FIR filters, four asynchronous sample rate converters, and a PLL supporting input clocks from 30 kHz to 36 MHz. Control is via I²C, SPI, or UART, with self-boot from QSPI flash. The operating temperature range is -40°C to +85°C.
56-BUMP WAFER LEVEL CHIP SCALE P Product overview: ADAU1860BCBZRL from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-ADAU1860BCBZRL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 716-ADAU1860BCBZRL |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |