The AD1984B is a high definition audio codec designed for desktop and notebook PCs, featuring two 192 kHz DAC pairs, two 192 kHz ADC pairs, dual S/PDIF outputs, and a two-channel digital microphone interface. It supports 16-, 20-, and 24-bit resolution at sample rates up to 192 kHz and includes impedance and presence detection on all jacks. The device is packaged in a 48-lead LFCSP_VQ, RoHS-compliant, chip-scale package. It operates with a 3.3 V analog supply and 1.7 V to 1.9 V or 3.3 V digital supply voltages, and supports Microsoft Vista Premium audio certification. It includes digital and analog PCBeep, three GPIO pins, and advanced power management modes.
IC CODEC HD AUDIO 4CH 48-LFCSP Product overview: AD1984BJCPZ-RL from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AD1984BJCPZ-RL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 716-AD1984BJCPZ-RL |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |