The AD1887 is an AC'97 2.1 compliant 16-bit stereo audio codec designed for personal computer audio applications, featuring full-duplex operation, integrated headphone amplifier, and programmable gain microphone preamplifier. It is packaged in a 48-terminal LQFP with a 7mm × 7mm footprint. The device supports sample rates from 7.04 kHz to 48 kHz with 1 Hz resolution, offers greater than 90 dB dynamic range, and operates with split 3.3 V digital and 5 V analog power supplies. It includes digital audio mixer functionality, extended 6-bit headphone volume control, and meets AC'97 2.1 specifications. Power dissipation is 253 mW under standard 5 V/3.3 V supply conditions.
IC CODEC STEREO 16BIT 48-TQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7) Product overview: AD1887JST from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AD1887JST can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 716-AD1887JST |
| Product Name | 16-bit 16BIT Interface Transceiver IC |
| Device Type | Transceiver |