The AD1886A is a 16-bit stereo audio codec compliant with AC'97 2.1, designed for variable sample rate audio applications with full-duplex operation. It features a 48-terminal LQFP package measuring 7 mm × 7 mm, with integrated stereo headphone and line-level outputs, a mono output for speakerphone, and support for SPDIF output at 32 kHz, 44.1 kHz, and 48 kHz. The device includes a 20 dB microphone preamplifier, jack sense for automatic output switching, and support for split 3.3 V digital and 5 V analog power supplies. Dynamic range exceeds 90 dB, with 16-bit resolution for both ADC and DAC channels, and THD performance of -84 dB to -85 dB depending on output type. The codec supports software-controlled 6-bit master and headphone volume controls, plus 1.5 dB step attenuation across all analog gain stages.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7) Product overview: AD1886AJST from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AD1886AJST can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 716-AD1886AJST |
| Product Name | 16-bit 16BIT Interface Transceiver IC |
| Device Type | Transceiver |