The AD1838 is a single-chip codec featuring three stereo DACs and one stereo ADC, designed for high-performance audio systems such as DVD players, home theater, and automotive audio. It operates from a single 5 V analog supply and supports digital interface voltages down to 3.3 V. The device offers 24-bit resolution with 105 dB SNR for ADCs and 108 dB SNR for DACs, and includes on-chip 1024-step linear volume controls and clickless muting. It supports sample rates up to 96 kHz for all channels and 192 kHz for one DAC, with multi-format serial interfaces including I2S, DSP, and TDM. The part is housed in a 52-lead MQFP package and is rated for the industrial temperature range of -40°C to +85°C.
IC CODEC 2ADC/6DAC 24 BIT 52MQFP Product overview: AD1838AS from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24 BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AD1838AS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 716-AD1838AS |
| Product Name | 24 BIT Interface Transceiver IC |
| Device Type | Transceiver |