The LT8390AEFE#TRPBF is a 60V synchronous 4-switch buck-boost DC/DC controller with spread spectrum frequency modulation for low EMI, designed to regulate output voltage or current from an input ranging from 4V to 60V and an output ranging from 0V to 60V. It operates at a fixed frequency of 2MHz with up to 95% efficiency and maintains ±1.5% output voltage accuracy across 1V to 60V. The part features adjustable and synchronizable switching frequency, an internal high-side PMOS load switch driver, and input/output current monitoring. It is packaged in a 28-lead plastic TSSOP with an exposed pad, and is AEC-Q100 qualified for automotive applications with an operating junction temperature range of -40°C to 125°C.
IC REG CTRLR BUCK-BOOST 28 Product overview: LT8390AEFE#TRPBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LT8390AEFE#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-LT8390AEFE#TRPBF |
| Product Name | Buck Boost Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.0 to 60 volts |
| Input Voltage | 60 volts |
| IOUT | 4.00E-5 amps |