The LTM4691 is a dual 2A step-down DC/DC µModule regulator with an integrated switching controller, power FETs, and inductors, designed for point-of-load regulation in telecom, networking, and industrial equipment. It is available in a 3mm × 4mm × 1.18mm LGA package and operates with an input voltage range of 2.25V to 3.6V, delivering two programmable outputs from 0.5V to 2.5V. The device features current mode control, 2MHz fixed switching frequency with external synchronization from 1MHz to 3MHz, and supports forced continuous, pulse-skipping, or Burst Mode® operation. It includes power good indication, internal soft-start, and protection against overvoltage, overcurrent, and overtemperature. The LTM4691EV#PBF variant is Pb-free and RoHS compliant.
DC DC CONVERTER 1.2V 1.8V Product overview: LTM4691EV#PBF from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM4691EV#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 132-LTM4691EV#PBF |
| Product Name | 1.2V 1.8V DC-DC Converter IC |
| Package Type | Other; Tray |
| Output Voltage | 0.5000 to 2.5 volts |
| Input Voltage | 3.6 volts |