The LTC2944 is a battery gas gauge capable of measuring accumulated charge, voltage, current, and temperature for multicell batteries up to 60V. It features a 14-bit ADC for voltage, current, and temperature measurements with 1% accuracy, a ±50mV differential sense voltage range, and a high-side current sense topology. The device operates from 3.6V to 60V, consumes less than 150μA in quiescent mode, and includes an I²C/SMBus interface. It is housed in an 8-lead 3mm × 3mm DFN package with an exposed pad. The LTC2944IDD variant supports an operating temperature range of −40°C to 85°C.
IC BATT MONITOR MULTI-CHEM 8DFN Product overview: LTC2944IDD#3ZZPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-LTC2944IDD#3ZZPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-LTC2944IDD#3ZZPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |