The MAXM22510 is a fully integrated, 2.5kVRMS isolated RS-485/RS-422 transceiver module with an onboard DC-DC converter for cable-side power, eliminating the need for external components. It operates from a single 3.3V supply on the UART side and supports a maximum data rate of 500kbps. The device includes true fail-safe circuitry, ±35kV ESD protection on driver outputs and receiver inputs, and withstands ±10kV surge per IEC 61000-4-5. It is housed in a 44-pin LGA package, operates over -40°C to +105°C, and meets UL1577 and cUL CSA Bulletin 5A safety standards.
RS-422/RS-485 Interface IC 2.5kVRMS Isolated 25Mbps Full-Duplex RS- Product overview: MAXM22510GLH+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAXM22510GLH+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAXM22510GLH+ |
| Product Name | Isolated Interface Transceiver IC |
| Device Type | Transceiver |