The MAX562EWI is a serial interface transceiver designed for notebook and palmtop computers, supporting data rates up to 230kbps with a guaranteed 4.0V/µs slew rate. It operates from a 2.7V to 5.25V supply and includes three drivers and five receivers, meeting the EIA/TIA-562 standard. The device is packaged in a 28-pin SO package and operates over a temperature range of -40°C to +85°C. It features low-power shutdown and keep-awake modes for power-sensitive applications.
IC TRANSCEIVER FULL 3/5 28SOIC Product overview: MAX562EWI from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX562EWI can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX562EWI |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |