The MAX491 is a full-duplex RS-485/RS-422 transceiver with an unrated driver slew rate, enabling data transmission up to 2.5 Mbps. It operates from a single 5V supply and draws 300 µA to 500 µA of supply current under normal operation. The device includes a receiver with fail-safe functionality and a shutdown mode consuming less than 0.1 µA when enabled. Drivers are short-circuit protected and feature thermal shutdown. It is available in 14-pin plastic DIP and SO packages, with operating temperatures ranging from -40°C to +85°C for the E-grade variant. The receiver input impedance supports up to 14 transceivers on the bus.
IC TRANSCEIVER FULL 1/1 14DIP Product overview: MAX491CPD from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX491CPD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX491CPD |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |