The MAX488 is a low-power, half-duplex RS-485/RS-422 transceiver with a slew-rate-limited driver capable of up to 250kbps, designed for reduced EMI and stable operation on improperly terminated cables. It operates from a single 5V supply, draws 120µA to 250µA supply current under normal conditions, and features short-circuit current limiting and thermal shutdown protection. The receiver has a quarter-unit-load input impedance, supporting up to 128 transceivers on the bus. It is available in 8-pin SO and µMAX packages, with operating temperature ranges including 0°C to +70°C (C grade) and -40°C to +85°C (E grade).
RS-422/RS-485 Interface IC Low-Power, Slew-Rate-Limited RS-485/RS-4 Product overview: MAX488CUA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX488CUA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX488CUA+ |
| Product Name | Low-Power Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Data Rate | 2000 kbps |