The MAX485ECSA is a half-duplex RS-485/RS-422 transceiver IC in an 8-pin SO package, designed for high-speed data transmission up to 2.5 Mbps. It features ±15 kV ESD protection on driver and receiver pins, operates from a single +5 V supply, and draws 300 µA supply current under no-load conditions. The device has no slew-rate limiting, enabling full-speed operation, and includes thermal shutdown and short-circuit protection. It supports up to 32 transceivers on the bus and provides a fail-safe receiver output for open-circuit inputs. Operating temperature ranges from -40°C to +85°C.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MAX485ECSA from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX485ECSA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX485ECSA |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |