ERSAELECTRONICS PTE. LTD. Isolated +3V +5V Interface Transceiver IC 710-MAX3535ECWI+T

Description
RS-422/RS-485 Interface IC +3V to +5V, 2500VRMS Isolated RS-485/RS- Product overview: MAX3535ECWI+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, +3V, +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, +3V, +5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3535ECWI+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RS-422/RS-485 Interface IC +3V to +5V, 2500VRMS Isolated RS-485/RS- Product overview: MAX3535ECWI+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, +3V, +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, +3V, +5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3535ECWI+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated +3V +5V Interface Transceiver IC
710-MAX3535ECWI+T
Isolated +3V +5V Interface Transceiver IC 710-MAX3535ECWI+T
RS-422/RS-485 Interface IC +3V to +5V, 2500VRMS Isolated RS-485/RS- Product overview: MAX3535ECWI+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, +3V, +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, +3V, +5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3535ECWI+T can be used for catalog matching and distributor lookup.

RS-422/RS-485 Interface IC +3V to +5V, 2500VRMS Isolated RS-485/RS- Product overview: MAX3535ECWI+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, +3V, +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, +3V, +5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3535ECWI+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3535ECWI+T
Product Name Isolated +3V +5V Interface Transceiver IC
Device Type Transceiver
Features RoHS
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.14V ~ 3.47V
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 702-DS3120 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Operating Temperature 0 C (32 F)
View Details
Quad Interface Transceiver IC - 702-78P2344JAT-IGTR/F - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details