The MAX3483CSA+T is a 3.3V-powered, half-duplex RS-485/RS-422 transceiver with a slew-rate-limited driver for error-free data transmission up to 250kbps. It operates from -40°C to +85°C and is housed in an 8-pin SO package. The device features a 12kΩ receiver input impedance, fail-safe open-circuit detection, driver short-circuit and thermal overload protection, and a low 2nA shutdown current. It supports up to 32 transceivers on a single bus and is compatible with +5V logic levels.
RS-422/RS-485 Interface IC 3.3V Powered, 10Mbps and Slew-Rate Limit Product overview: MAX3483CSA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3483CSA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3483CSA+T |
| Product Name | 3.3V Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Data Rate | 2000 kbps |