The MAX3468 is a half-duplex, +5V RS-485/RS-422 transceiver designed for Profibus applications, supporting up to 40Mbps data rates. It features true fail-safe circuitry, a 1/4-unit-load receiver input impedance allowing up to 128 transceivers on the bus, and thermal shutdown protection. The device has a 20ns receiver propagation delay, 2ns transmitter and receiver skew, and a 2.1V minimum differential output level into a 54Ω load. It operates from 0°C to +70°C in an 8-pin SO package. The transceiver supports hot-swap functionality and low shutdown current of 1µA. Driver and receiver enables are available for direction control.
RS-422/RS-485 Interface IC +5V, Fail-Safe, 40Mbps, Profibus RS-485/ Product overview: MAX3468CSA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3468CSA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3468CSA+ |
| Product Name | +5V Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Data Rate | 40000 kbps |