The MAX3441E is a 10Mbps, fail-safe RS-485 transceiver with ±15kV ESD protection and ±60V fault protection on the A and B bus pins. It operates from a 5V supply, features a 1/4-unit-load receiver for up to 128 devices on a bus, and includes hot-swap circuitry and driver short-circuit current limiting. The device is available in an 8-pin SO package and is specified for industrial temperature ranges (-40°C to +85°C).
RS-485 Interface IC 15kV ESD-Protected, 60V Fault-Protected, 10Mbps, Fail-Safe RS-485/J1708 Transceivers Product overview: MAX3441EESA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 60V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 60V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3441EESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3441EESA+ |
| Product Name | 15kV 60V Interface Transceiver IC |
| Device Type | Transceiver |