The MAX3389ECUG+ is a 2.5V-powered RS-232 transceiver for portable devices, featuring two receivers and three transmitters with ±15kV ESD protection on all RS-232 I/O pins. It supports data rates up to 460kbps and includes dedicated handshaking I/O pins, a 62Ω internal switch for powering external circuitry, and low 300µA supply current. The device operates from a +2.35V to +3.0V supply using an integrated charge pump requiring four 0.1µF capacitors. It is housed in a 24-pin TSSOP package and is specified for operation from 0°C to +70°C. The VL pin enables logic-level compatibility with mixed-voltage systems, and the part enters a 1µA low-power shutdown mode while maintaining active logic-level outputs. ESD protection complies with IEC 1000-4-2 Air-Gap Discharge (±15kV), Contact Discharge (±8kV), and Human Body Model (±15kV).
IC TRANSCEIVER FULL 3/5 24TSSOP Product overview: MAX3389ECUG+ from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3389ECUG+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3389ECUG+ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 5.5V |