The MAX3384ECAP is a 3.0V to 5.5V, low-power RS-232 transceiver with two drivers and two receivers, designed for portable and battery-powered applications. It features ±15kV ESD protection per IEC 1000-4-2 air-gap discharge, ±8kV per IEC 1000-4-2 contact discharge, and ±15kV per human body model. The device operates at up to 250kbps with true RS-232 voltage levels, consumes 300µA in normal operation, and drops to 1µA in shutdown. It is housed in a 20-pin SSOP package and operates from 0°C to +70°C.
IC TRANSCEIVER FULL 2/2 20SSOP Product overview: MAX3384ECAP from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3384ECAP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3384ECAP |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |