ERSAELECTRONICS PTE. LTD. +2.35V +5.5V 1 A Interface Transceiver IC 710-MAX3381ECUP+

Description
RS-232 Interface IC +2.35V to +5.5V, 1 A, 2Tx/2Rx RS-232 Transceivers with 15kV ESD-Protected I/O and Logic Pins Product overview: MAX3381ECUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +2.35V, +5.5V, 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +2.35V, +5.5V, 1 A, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3381ECUP+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC +2.35V to +5.5V, 1 A, 2Tx/2Rx RS-232 Transceivers with 15kV ESD-Protected I/O and Logic Pins Product overview: MAX3381ECUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +2.35V, +5.5V, 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +2.35V, +5.5V, 1 A, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3381ECUP+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3381ECUP+ is a 2-transmitter, 2-receiver RS-232 transceiver designed for low-power operation over a +2.35V to +5.5V supply range, compatible with lithium-ion batteries. It offers ±15kV ESD protection on all RS-232 and logic I/O pins per IEC 1000-4-2 Air-Gap and ±8kV Contact Discharge standards, with logic thresholds as low as +1.65V for compatibility with cell phone systems. The device operates at data rates up to 250kbps with a slowed slew rate to reduce EMI, and includes AutoShutdown Plus™, which reduces supply current to 1µA after 30 seconds of inactivity. It is housed in a 20-pin TSSOP package and operates over a temperature range of 0°C to +70°C.

Datasheet Summary
Powered by GS/AI

The MAX3381ECUP+ is a 2-transmitter, 2-receiver RS-232 transceiver designed for low-power operation over a +2.35V to +5.5V supply range, compatible with lithium-ion batteries. It offers ±15kV ESD protection on all RS-232 and logic I/O pins per IEC 1000-4-2 Air-Gap and ±8kV Contact Discharge standards, with logic thresholds as low as +1.65V for compatibility with cell phone systems. The device operates at data rates up to 250kbps with a slowed slew rate to reduce EMI, and includes AutoShutdown Plus™, which reduces supply current to 1µA after 30 seconds of inactivity. It is housed in a 20-pin TSSOP package and operates over a temperature range of 0°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
+2.35V +5.5V 1 A Interface Transceiver IC
710-MAX3381ECUP+
+2.35V +5.5V 1 A Interface Transceiver IC 710-MAX3381ECUP+
RS-232 Interface IC +2.35V to +5.5V, 1 A, 2Tx/2Rx RS-232 Transceivers with 15kV ESD-Protected I/O and Logic Pins Product overview: MAX3381ECUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +2.35V, +5.5V, 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +2.35V, +5.5V, 1 A, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3381ECUP+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC +2.35V to +5.5V, 1 A, 2Tx/2Rx RS-232 Transceivers with 15kV ESD-Protected I/O and Logic Pins Product overview: MAX3381ECUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +2.35V, +5.5V, 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +2.35V, +5.5V, 1 A, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3381ECUP+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3381ECUP+
Product Name +2.35V +5.5V 1 A Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 683-DS2118MB/T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface Transceiver IC - 118-10GBASE-SR/SW-XFP-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
3.3V Interface Transceiver IC - 702-DS21348GN-C01 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tray
View Details
Interface Transceiver IC - 118-AFBR-57R5APZ-SR1-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details