ERSAELECTRONICS PTE. LTD. Dual 3V Interface Transceiver IC 710-MAX3325EAI+

Description
RS-232 Interface IC 3V, Dual RS-232 Transceiver with LCD Sup Product overview: MAX3325EAI+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3325EAI+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RS-232 Interface IC 3V, Dual RS-232 Transceiver with LCD Sup Product overview: MAX3325EAI+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3325EAI+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3V Interface Transceiver IC
710-MAX3325EAI+
Dual 3V Interface Transceiver IC 710-MAX3325EAI+
RS-232 Interface IC 3V, Dual RS-232 Transceiver with LCD Sup Product overview: MAX3325EAI+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3325EAI+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC 3V, Dual RS-232 Transceiver with LCD Sup Product overview: MAX3325EAI+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3325EAI+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3325EAI+
Product Name Dual 3V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 107-WL0F00050000FGAAASA01 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bag
View Details
3.3V 5V SOIC Interface Transceiver IC - 702-DS2490S+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 12000 kbps
View Details
Interface Transceiver IC - 118-AFBR-57D7APZ-HP1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Package Type Tray
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details