The MAX3323EEUE+ is a 1Tx/1Rx RS-232 transceiver designed for multidrop applications, operating from a 3.0V to 5.5V supply with a 250kbps data rate and 1µA low-power shutdown. It features ±15kV Human Body Model, ±8kV IEC 1000-4-2 Contact Discharge, and ±15kV IEC 1000-4-2 Air-Gap Discharge ESD protection on all RS-232 I/O pins. The device includes pin-selectable 5kΩ or high-impedance receiver inputs and a VL pin for mixed-voltage logic compatibility. It is packaged in a 16-pin TSSOP with an operating temperature range of -40°C to +85°C.
RS-232 Interface IC 15kV ESD-Protected, RS-232 Transceivers for Multidrop Applications Product overview: MAX3323EEUE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3323EEUE+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3323EEUE+ |
| Product Name | 15kV Interface Transceiver IC |
| Device Type | Transceiver |