ERSAELECTRONICS PTE. LTD. 15kV 2.5V 1 A Interface Transceiver IC 710-MAX3317EEUP+

Description
RS-232 Interface IC 15kV ESD-Protected, 2.5V, 1 A, 460kbps, RS-232-Compatible Transceivers Product overview: MAX3317EEUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 2.5V, 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 2.5V, 1 A, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3317EEUP+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC 15kV ESD-Protected, 2.5V, 1 A, 460kbps, RS-232-Compatible Transceivers Product overview: MAX3317EEUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 2.5V, 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 2.5V, 1 A, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3317EEUP+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3317E is a 2.5V-powered RS-232 transceiver with ±15kV ESD protection on I/O pins, operating at up to 460kbps and consuming 1µA in shutdown mode with receivers active. It is available in 20-pin SSOP and TSSOP packages, and supports RS-232 compatibility down to 2.25V supply. The device enters low-power shutdown when SHDN is driven low, while maintaining receiver functionality. It meets IEC 1000-4-2 contact discharge (±8kV) and air-gap discharge (±15kV) standards, and Human Body Model (±15kV) protection.

Datasheet Summary
Powered by GS/AI

The MAX3317E is a 2.5V-powered RS-232 transceiver with ±15kV ESD protection on I/O pins, operating at up to 460kbps and consuming 1µA in shutdown mode with receivers active. It is available in 20-pin SSOP and TSSOP packages, and supports RS-232 compatibility down to 2.25V supply. The device enters low-power shutdown when SHDN is driven low, while maintaining receiver functionality. It meets IEC 1000-4-2 contact discharge (±8kV) and air-gap discharge (±15kV) standards, and Human Body Model (±15kV) protection.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15kV 2.5V 1 A Interface Transceiver IC
710-MAX3317EEUP+
15kV 2.5V 1 A Interface Transceiver IC 710-MAX3317EEUP+
RS-232 Interface IC 15kV ESD-Protected, 2.5V, 1 A, 460kbps, RS-232-Compatible Transceivers Product overview: MAX3317EEUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 2.5V, 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 2.5V, 1 A, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3317EEUP+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC 15kV ESD-Protected, 2.5V, 1 A, 460kbps, RS-232-Compatible Transceivers Product overview: MAX3317EEUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 2.5V, 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 2.5V, 1 A, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3317EEUP+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3317EEUP+
Product Name 15kV 2.5V 1 A Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3.3V Interface Transceiver IC - 118-AFBR-5803ATQZ-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface Transceiver IC - 118-AFBR-83PDZ-AL1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.135V ~ 3.465V
Data Rate 1.03E7 kbps
View Details
Interface Transceiver IC - 686-LTM2889CY-3#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 4000 kbps
View Details