ERSAELECTRONICS PTE. LTD. 1 A Interface Transceiver IC 710-MAX3311EUB+

Description
RS-232 Interface IC 460kbps, 1 A Supply Current, RS-232-Compatible Transceivers in MAX Product overview: MAX3311EUB+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1 A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3311EUB+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC 460kbps, 1 A Supply Current, RS-232-Compatible Transceivers in MAX Product overview: MAX3311EUB+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1 A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3311EUB+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3311EUB+ is a low-power, +5V RS-232-compatible transceiver with one transmitter and one receiver, packaged in a 10-pin µMAX. It operates from a 4.5V to 5.5V supply, draws 1µA in shutdown mode, and supports data rates up to 460kbps while maintaining RS-232-compliant output levels. The device features a proprietary charge pump requiring only three 0.1µF capacitors and includes receiver activity during shutdown. It is rated for operation from -40°C to +85°C and has continuous short-circuit protection on the transmitter output.

Datasheet Summary
Powered by GS/AI

The MAX3311EUB+ is a low-power, +5V RS-232-compatible transceiver with one transmitter and one receiver, packaged in a 10-pin µMAX. It operates from a 4.5V to 5.5V supply, draws 1µA in shutdown mode, and supports data rates up to 460kbps while maintaining RS-232-compliant output levels. The device features a proprietary charge pump requiring only three 0.1µF capacitors and includes receiver activity during shutdown. It is rated for operation from -40°C to +85°C and has continuous short-circuit protection on the transmitter output.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1 A Interface Transceiver IC
710-MAX3311EUB+
1 A Interface Transceiver IC 710-MAX3311EUB+
RS-232 Interface IC 460kbps, 1 A Supply Current, RS-232-Compatible Transceivers in MAX Product overview: MAX3311EUB+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1 A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3311EUB+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC 460kbps, 1 A Supply Current, RS-232-Compatible Transceivers in MAX Product overview: MAX3311EUB+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1 A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3311EUB+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3311EUB+
Product Name 1 A Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 118-ESFP-GE-SX-MM850-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details
Interface Transceiver IC - 118-AFBR-57R5APZ-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details