The MAX3311 is a low-power, single-transceiver RS-232-compatible transceiver designed for serial communication applications. It operates from a +5V supply with a single inverting charge pump, requiring only three 0.1μF capacitors and supporting data rates up to 460kbps. The device is packaged in a 10-pin µMAX package and features a 1µA shutdown mode that disables the charge pump and pulls V- to ground. In shutdown, the receiver remains active. The MAX3311CUB variant operates from 0°C to +70°C. The driver and receiver outputs are RS-232-compliant, with transmitter output swing of ±3.7V into a 3kΩ load. The part is guaranteed to meet specified performance across its operating temperature range.
RS-232 Interface IC 460kbps, 1 A Supply Current, RS-232-Compatible Transceivers in MAX Product overview: MAX3311CUB+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1 A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3311CUB+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3311CUB+T |
| Product Name | 1 A Interface Transceiver IC |
| Device Type | Transceiver |