The MAX3292EPD+ is a full-duplex RS-485/RS-422 transceiver with driver preemphasis for high-speed, long-distance communication, operating from a single +5V supply. It is packaged in a 14-pin plastic DIP and rated for operation from -40°C to +85°C. The device supports data rates up to 10Mbps via a single external resistor and features a 1/4-unit-load receiver allowing up to 128 transceivers on the bus. It includes a low-current shutdown mode reducing supply current to 1µA and offers driver short-circuit current limiting and fail-safe receiver input. The transceiver is pin-compatible with several industry-standard devices.
RS-422/RS-485 Interface IC For Long-Distance Communication Product overview: MAX3292EPD+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3292EPD+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3292EPD+ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |