ERSAELECTRONICS PTE. LTD. 15kV 3.0V 5.5V Interface Transceiver IC 710-MAX3241ECUI+

Description
RS-232 Interface IC 15kV ESD-Protected, Down to 10nA, 3.0V to 5.5V, Up to 1Mbps, True RS-232 Transceivers Product overview: MAX3241ECUI+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 3.0V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 3.0V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3241ECUI+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC 15kV ESD-Protected, Down to 10nA, 3.0V to 5.5V, Up to 1Mbps, True RS-232 Transceivers Product overview: MAX3241ECUI+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 3.0V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 3.0V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3241ECUI+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3241E is a true RS-232 transceiver designed for notebook and subnotebook computers, featuring three drivers and five receivers with ±15kV ESD protection on all transmitter outputs and receiver inputs under the Human Body Model, and ±8kV under IEC 1000-4-2 Contact Discharge. It operates from a 3.0V to 5.5V supply and guarantees data rates up to 1Mbps while maintaining RS-232-compliant output levels. The device includes a shutdown mode consuming only 1μA of supply current, with all receivers active during shutdown. It is available in a 28-pin SSOP package and operates over a temperature range of 0°C to +70°C for the commercial variant. The part supports low-power operation with an internal dual charge pump requiring only four 0.1μF external capacitors.

Datasheet Summary
Powered by GS/AI

The MAX3241E is a true RS-232 transceiver designed for notebook and subnotebook computers, featuring three drivers and five receivers with ±15kV ESD protection on all transmitter outputs and receiver inputs under the Human Body Model, and ±8kV under IEC 1000-4-2 Contact Discharge. It operates from a 3.0V to 5.5V supply and guarantees data rates up to 1Mbps while maintaining RS-232-compliant output levels. The device includes a shutdown mode consuming only 1μA of supply current, with all receivers active during shutdown. It is available in a 28-pin SSOP package and operates over a temperature range of 0°C to +70°C for the commercial variant. The part supports low-power operation with an internal dual charge pump requiring only four 0.1μF external capacitors.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15kV 3.0V 5.5V Interface Transceiver IC
710-MAX3241ECUI+
15kV 3.0V 5.5V Interface Transceiver IC 710-MAX3241ECUI+
RS-232 Interface IC 15kV ESD-Protected, Down to 10nA, 3.0V to 5.5V, Up to 1Mbps, True RS-232 Transceivers Product overview: MAX3241ECUI+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 3.0V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 3.0V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3241ECUI+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC 15kV ESD-Protected, Down to 10nA, 3.0V to 5.5V, Up to 1Mbps, True RS-232 Transceivers Product overview: MAX3241ECUI+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 3.0V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 3.0V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3241ECUI+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3241ECUI+
Product Name 15kV 3.0V 5.5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4V ~ 5.5V
View Details
Interface Transceiver IC - 683-DS21S07AS-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface Transceiver IC - 118-AFBR-57R5APZ-NC2-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details