ERSAELECTRONICS PTE. LTD. 15kV 3.0V 5.5V Interface Transceiver IC 710-MAX3232ECUE+

Description
RS-232 Interface IC 15kV ESD-Protected, Down to 10nA, 3.0V to 5.5V, Up to 1Mbps, True RS-232 Transceivers Product overview: MAX3232ECUE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 3.0V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 3.0V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232ECUE+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC 15kV ESD-Protected, Down to 10nA, 3.0V to 5.5V, Up to 1Mbps, True RS-232 Transceivers Product overview: MAX3232ECUE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 3.0V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 3.0V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232ECUE+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3232E is a true RS-232 transceiver designed for data communication in battery-powered and portable systems, operating from a 3.0V to 5.5V supply. It features two transmitters and two receivers with ±15kV ESD protection per the Human Body Model and ±8kV per IEC 1000-4-2 Contact Discharge. The device guarantees operation up to 250kbps in normal mode while maintaining RS-232 output levels and consumes 1μA in shutdown mode. All receiver inputs remain active during shutdown, enabling external device monitoring. The part is packaged in a 20-pin TSSOP with an exposed pad for enhanced thermal performance and operates within a temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The MAX3232E is a true RS-232 transceiver designed for data communication in battery-powered and portable systems, operating from a 3.0V to 5.5V supply. It features two transmitters and two receivers with ±15kV ESD protection per the Human Body Model and ±8kV per IEC 1000-4-2 Contact Discharge. The device guarantees operation up to 250kbps in normal mode while maintaining RS-232 output levels and consumes 1μA in shutdown mode. All receiver inputs remain active during shutdown, enabling external device monitoring. The part is packaged in a 20-pin TSSOP with an exposed pad for enhanced thermal performance and operates within a temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15kV 3.0V 5.5V Interface Transceiver IC
710-MAX3232ECUE+
15kV 3.0V 5.5V Interface Transceiver IC 710-MAX3232ECUE+
RS-232 Interface IC 15kV ESD-Protected, Down to 10nA, 3.0V to 5.5V, Up to 1Mbps, True RS-232 Transceivers Product overview: MAX3232ECUE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 3.0V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 3.0V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232ECUE+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC 15kV ESD-Protected, Down to 10nA, 3.0V to 5.5V, Up to 1Mbps, True RS-232 Transceivers Product overview: MAX3232ECUE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 3.0V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 3.0V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232ECUE+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3232ECUE+
Product Name 15kV 3.0V 5.5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-DS2172T+TRL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 3.14V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Bulk
View Details
Interface Transceiver IC - 702-73M1866B-IM/F - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details