The MAX3232 is a dual transmitter and dual receiver RS-232 transceiver designed for data communication in portable and battery-powered systems, operating from a 3.0V to 5.5V supply with four 0.1µF external capacitors. It supports data rates up to 120kbps while maintaining true RS-232 voltage levels. The device is available in a 16-pin SO package and features a shutdown mode consuming 1µA supply current with receivers active. It is pin-compatible with the industry-standard MAX232 and operates from 0°C to +70°C for commercial applications.
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: MAX3232CSE+TG1Z from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232CSE+TG1Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3232CSE+TG1Z |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 5.5V |