ERSAELECTRONICS PTE. LTD. 15kV 1 A 3.0V Interface Transceiver IC 710-MAX3227EETE+

Description
RS-232 Interface IC 15kV ESD-Protected, 1 A, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3227EETE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 1 A, 3.0V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 1 A, 3.0V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3227EETE+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC 15kV ESD-Protected, 1 A, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3227EETE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 1 A, 3.0V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 1 A, 3.0V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3227EETE+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3227E is a 3.0V to 5.5V RS-232 transceiver with AutoShutdown Plus and MegaBaud operation, guaranteeing 1Mbps data rate. It features ±15kV ESD protection per IEC 1000-4-2 Air-Gap Discharge, ±8kV Contact Discharge, and ±15kV Human Body Model. The device draws 1μA supply current in shutdown mode and automatically wakes on valid transmitter or receiver input activity. It is available in 20-pin TQFN-EP and TSSOP packages. The part operates from -40°C to +85°C and includes a READY output indicating charge pump regulation. The packaging and features align with the MAX3227E series, which the part number matches aside from trailing ordering codes.

Datasheet Summary
Powered by GS/AI

The MAX3227E is a 3.0V to 5.5V RS-232 transceiver with AutoShutdown Plus and MegaBaud operation, guaranteeing 1Mbps data rate. It features ±15kV ESD protection per IEC 1000-4-2 Air-Gap Discharge, ±8kV Contact Discharge, and ±15kV Human Body Model. The device draws 1μA supply current in shutdown mode and automatically wakes on valid transmitter or receiver input activity. It is available in 20-pin TQFN-EP and TSSOP packages. The part operates from -40°C to +85°C and includes a READY output indicating charge pump regulation. The packaging and features align with the MAX3227E series, which the part number matches aside from trailing ordering codes.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15kV 1 A 3.0V Interface Transceiver IC
710-MAX3227EETE+
15kV 1 A 3.0V Interface Transceiver IC 710-MAX3227EETE+
RS-232 Interface IC 15kV ESD-Protected, 1 A, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3227EETE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 1 A, 3.0V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 1 A, 3.0V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3227EETE+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC 15kV ESD-Protected, 1 A, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3227EETE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 1 A, 3.0V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 1 A, 3.0V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3227EETE+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3227EETE+
Product Name 15kV 1 A 3.0V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-DS21FF44 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 702-73M1916-IVTR/F - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
Quad 5V Interface Transceiver IC - 702-DS21Q554B+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tray
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details