ERSAELECTRONICS PTE. LTD. 1 A 3.0V 5.5V Interface Transceiver IC 710-MAX3226CAE+

Description
RS-232 Interface IC 1 A Supply Current, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3226CAE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 3.0V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1 A, 3.0V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3226CAE+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC 1 A Supply Current, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3226CAE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 3.0V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1 A, 3.0V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3226CAE+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3226 is a 3.0V to 5.5V RS-232 transceiver with AutoShutdown Plus, featuring one transmitter and one receiver, guaranteeing 250kbps data rate and 1µA supply current in shutdown mode. It includes a READY output signal to indicate charge pump regulation and automatically enters low-power shutdown when no active transmitter or receiver signals are detected for over 30 seconds. The device is available in 20-pin SSOP package, with an operating temperature range of 0°C to +70°C for the C-grade version. The transceiver operates from a single 3.3V or 5V supply using four external 0.1µF capacitors for its dual charge pump, delivering true RS-232 levels with low dropout. The MAX3226 conforms to the EIA/TIA-232 and V.28/V.24 standards.

Datasheet Summary
Powered by GS/AI

The MAX3226 is a 3.0V to 5.5V RS-232 transceiver with AutoShutdown Plus, featuring one transmitter and one receiver, guaranteeing 250kbps data rate and 1µA supply current in shutdown mode. It includes a READY output signal to indicate charge pump regulation and automatically enters low-power shutdown when no active transmitter or receiver signals are detected for over 30 seconds. The device is available in 20-pin SSOP package, with an operating temperature range of 0°C to +70°C for the C-grade version. The transceiver operates from a single 3.3V or 5V supply using four external 0.1µF capacitors for its dual charge pump, delivering true RS-232 levels with low dropout. The MAX3226 conforms to the EIA/TIA-232 and V.28/V.24 standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1 A 3.0V 5.5V Interface Transceiver IC
710-MAX3226CAE+
1 A 3.0V 5.5V Interface Transceiver IC 710-MAX3226CAE+
RS-232 Interface IC 1 A Supply Current, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3226CAE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 3.0V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1 A, 3.0V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3226CAE+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC 1 A Supply Current, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3226CAE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 3.0V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1 A, 3.0V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3226CAE+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3226CAE+
Product Name 1 A 3.0V 5.5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-DS21Q48N - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 118-10GBASE-SR-SFP-HPC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details