ERSAELECTRONICS PTE. LTD. 15kV 1 A 3.0V Interface Transceiver IC 710-MAX3225EEUP+

Description
RS-232 Interface IC 15kV ESD-Protected, 1 A, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3225EEUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 1 A, 3.0V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 1 A, 3.0V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3225EEUP+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC 15kV ESD-Protected, 1 A, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3225EEUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 1 A, 3.0V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 1 A, 3.0V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3225EEUP+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3225EEUP+ is a 3.0V to 5.5V RS-232 transceiver with AutoShutdown Plus, featuring ±15kV ESD protection for transmitter outputs and receiver inputs, and guaranteed 1Mbps data rate operation. It is packaged in a 20-pin TSSOP and operates over a temperature range of -40°C to +85°C. The device draws 1μA supply current in shutdown mode and features a READY output signal indicating charge pump regulation. It requires four external 0.1μF capacitors for charge pump operation from a 3.3V supply.

Datasheet Summary
Powered by GS/AI

The MAX3225EEUP+ is a 3.0V to 5.5V RS-232 transceiver with AutoShutdown Plus, featuring ±15kV ESD protection for transmitter outputs and receiver inputs, and guaranteed 1Mbps data rate operation. It is packaged in a 20-pin TSSOP and operates over a temperature range of -40°C to +85°C. The device draws 1μA supply current in shutdown mode and features a READY output signal indicating charge pump regulation. It requires four external 0.1μF capacitors for charge pump operation from a 3.3V supply.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15kV 1 A 3.0V Interface Transceiver IC
710-MAX3225EEUP+
15kV 1 A 3.0V Interface Transceiver IC 710-MAX3225EEUP+
RS-232 Interface IC 15kV ESD-Protected, 1 A, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3225EEUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 1 A, 3.0V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 1 A, 3.0V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3225EEUP+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC 15kV ESD-Protected, 1 A, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3225EEUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 1 A, 3.0V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 1 A, 3.0V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3225EEUP+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3225EEUP+
Product Name 15kV 1 A 3.0V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 702-73M1866B-IM/F - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details