ERSAELECTRONICS PTE. LTD. 1 A 3.0V 5.5V Interface Transceiver IC 710-MAX3224EUP+

Description
RS-232 Interface IC 1 A Supply Current, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3224EUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 3.0V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1 A, 3.0V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3224EUP+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC 1 A Supply Current, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3224EUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 3.0V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1 A, 3.0V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3224EUP+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3224EUP+ is a 3.0V to 5.5V RS-232 transceiver with AutoShutdown Plus, designed for low-power portable applications. It features two drivers and two receivers, guaranteeing 1Mbps data rates and a 1µA supply current in shutdown mode. The device includes a READY output that indicates charge pump regulation and operates from a 0.1µF capacitor set. It is housed in a 20-pin TSSOP package and is rated for industrial temperature operation from -40°C to +85°C. The transceiver supports true RS-232 levels using an internal charge pump requiring no external high-voltage supply.

Datasheet Summary
Powered by GS/AI

The MAX3224EUP+ is a 3.0V to 5.5V RS-232 transceiver with AutoShutdown Plus, designed for low-power portable applications. It features two drivers and two receivers, guaranteeing 1Mbps data rates and a 1µA supply current in shutdown mode. The device includes a READY output that indicates charge pump regulation and operates from a 0.1µF capacitor set. It is housed in a 20-pin TSSOP package and is rated for industrial temperature operation from -40°C to +85°C. The transceiver supports true RS-232 levels using an internal charge pump requiring no external high-voltage supply.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1 A 3.0V 5.5V Interface Transceiver IC
710-MAX3224EUP+
1 A 3.0V 5.5V Interface Transceiver IC 710-MAX3224EUP+
RS-232 Interface IC 1 A Supply Current, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3224EUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 3.0V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1 A, 3.0V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3224EUP+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC 1 A Supply Current, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3224EUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 3.0V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1 A, 3.0V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3224EUP+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3224EUP+
Product Name 1 A 3.0V 5.5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 683-DS21T07S+T&R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Reel - TR
View Details
Interface Transceiver IC - 118-AFBR-5803ATQZ-5V-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface Transceiver IC - 702-DS21Q354 A4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface Transceiver IC - 118-AFBR-57R5APZ-NT2-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details