ERSAELECTRONICS PTE. LTD. 1uA +3V +5.5V Interface Transceiver IC 710-MAX3223EUP+

Description
RS-232 Interface IC 1uA Supply-Current, True +3V to +5.5V RS Product overview: MAX3223EUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uA, +3V, +5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1uA, +3V, +5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223EUP+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC 1uA Supply-Current, True +3V to +5.5V RS Product overview: MAX3223EUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uA, +3V, +5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1uA, +3V, +5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223EUP+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3223EUP is a two-driver, two-receiver RS-232 transceiver designed for operation from a single +3.0V to +5.5V supply, featuring AutoShutdown™ to reduce supply current to 1μA when no valid signal is present on receiver inputs. It operates over a temperature range of -40°C to +85°C and is packaged in a 20-pin TSSOP with a footprint of 6.5mm × 4.4mm. The device integrates charge pump circuitry requiring only 0.1μF external capacitors for operation and delivers true RS-232 voltage levels without the need for ±12V supplies. Maximum data rate is 235kbps with a 1000pF load, and output swing is ±5.4V into a 3kΩ load. It meets RS-232 electrical specifications and includes an INVALID output for receiver status monitoring.

Datasheet Summary
Powered by GS/AI

The MAX3223EUP is a two-driver, two-receiver RS-232 transceiver designed for operation from a single +3.0V to +5.5V supply, featuring AutoShutdown™ to reduce supply current to 1μA when no valid signal is present on receiver inputs. It operates over a temperature range of -40°C to +85°C and is packaged in a 20-pin TSSOP with a footprint of 6.5mm × 4.4mm. The device integrates charge pump circuitry requiring only 0.1μF external capacitors for operation and delivers true RS-232 voltage levels without the need for ±12V supplies. Maximum data rate is 235kbps with a 1000pF load, and output swing is ±5.4V into a 3kΩ load. It meets RS-232 electrical specifications and includes an INVALID output for receiver status monitoring.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1uA +3V +5.5V Interface Transceiver IC
710-MAX3223EUP+
1uA +3V +5.5V Interface Transceiver IC 710-MAX3223EUP+
RS-232 Interface IC 1uA Supply-Current, True +3V to +5.5V RS Product overview: MAX3223EUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uA, +3V, +5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1uA, +3V, +5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223EUP+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC 1uA Supply-Current, True +3V to +5.5V RS Product overview: MAX3223EUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uA, +3V, +5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1uA, +3V, +5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223EUP+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3223EUP+
Product Name 1uA +3V +5.5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

3.3V 5V Interface Transceiver IC - 702-DS21554LB+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 1544 kbps
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 107-WL0F00043000WGAAASA00 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bag
View Details
Interface Transceiver IC - 118-AFBR-57R5APZ-NT2-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details