ERSAELECTRONICS PTE. LTD. 15kV 1 A 3.0V Interface Transceiver IC 710-MAX3223EEUP+

Description
RS-232 Interface IC 15kV ESD-Protected, 1 A, 3.0V to 5.5V, 250kbps, RS-232 Transceivers with AutoShutdown Product overview: MAX3223EEUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 1 A, 3.0V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 1 A, 3.0V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223EEUP+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC 15kV ESD-Protected, 1 A, 3.0V to 5.5V, 250kbps, RS-232 Transceivers with AutoShutdown Product overview: MAX3223EEUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 1 A, 3.0V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 1 A, 3.0V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223EEUP+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3223EEUP+ is a 3.0V to 5.5V-powered RS-232 transceiver with AutoShutdown™, featuring two drivers and two receivers, maintained at 250kbps data rates and ±15kV ESD protection per IEC 1000-4-2 Air-Gap Discharge and Human Body Model. It operates from -40°C to +85°C and is packaged in a 20-pin TSSOP. The device draws 1µA supply current in shutdown mode and requires four external 0.1µF capacitors for charge pump operation. Its transmitter outputs deliver true RS-232 levels from a single supply with low-dropout drivers.

Datasheet Summary
Powered by GS/AI

The MAX3223EEUP+ is a 3.0V to 5.5V-powered RS-232 transceiver with AutoShutdown™, featuring two drivers and two receivers, maintained at 250kbps data rates and ±15kV ESD protection per IEC 1000-4-2 Air-Gap Discharge and Human Body Model. It operates from -40°C to +85°C and is packaged in a 20-pin TSSOP. The device draws 1µA supply current in shutdown mode and requires four external 0.1µF capacitors for charge pump operation. Its transmitter outputs deliver true RS-232 levels from a single supply with low-dropout drivers.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15kV 1 A 3.0V Interface Transceiver IC
710-MAX3223EEUP+
15kV 1 A 3.0V Interface Transceiver IC 710-MAX3223EEUP+
RS-232 Interface IC 15kV ESD-Protected, 1 A, 3.0V to 5.5V, 250kbps, RS-232 Transceivers with AutoShutdown Product overview: MAX3223EEUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 1 A, 3.0V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 1 A, 3.0V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223EEUP+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC 15kV ESD-Protected, 1 A, 3.0V to 5.5V, 250kbps, RS-232 Transceivers with AutoShutdown Product overview: MAX3223EEUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 1 A, 3.0V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 1 A, 3.0V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223EEUP+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3223EEUP+
Product Name 15kV 1 A 3.0V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 683-DS21S07AE/T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Quad Interface Transceiver IC - 702-78P2344JAT-IGTR/F - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
Interface Transceiver IC - 702-DS21348TN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature -40 C (-40 F)
View Details
3.3V Interface Transceiver IC - 118-AFBR-5803ATQZ-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details