ERSAELECTRONICS PTE. LTD. 1uA +3V +5.5V Interface Transceiver IC 710-MAX3223CUP+

Description
RS-232 Interface IC 1uA Supply-Current, True +3V to +5.5V RS Product overview: MAX3223CUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uA, +3V, +5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1uA, +3V, +5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223CUP+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC 1uA Supply-Current, True +3V to +5.5V RS Product overview: MAX3223CUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uA, +3V, +5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1uA, +3V, +5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223CUP+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3223CUP+ is a 2-driver/2-receiver RS-232 transceiver IC designed for use with +3.0V to +5.5V power supplies, featuring AutoShutdown™ to reduce supply current to 1µA during inactivity. It operates in the 0°C to +70°C temperature range and is packaged in a 20-pin TSSOP. The device integrates a charge pump to generate RS-232 voltage levels from a single supply, eliminating the need for ±12V rails. It supports data rates up to 235 kbps with a 1000pF load and maintains true RS-232 output swing of ±5.0V into 3kΩ loads. The transceiver includes receiver inputs that tolerate ±25V and comply with RS-232 standards.

Datasheet Summary
Powered by GS/AI

The MAX3223CUP+ is a 2-driver/2-receiver RS-232 transceiver IC designed for use with +3.0V to +5.5V power supplies, featuring AutoShutdown™ to reduce supply current to 1µA during inactivity. It operates in the 0°C to +70°C temperature range and is packaged in a 20-pin TSSOP. The device integrates a charge pump to generate RS-232 voltage levels from a single supply, eliminating the need for ±12V rails. It supports data rates up to 235 kbps with a 1000pF load and maintains true RS-232 output swing of ±5.0V into 3kΩ loads. The transceiver includes receiver inputs that tolerate ±25V and comply with RS-232 standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1uA +3V +5.5V Interface Transceiver IC
710-MAX3223CUP+
1uA +3V +5.5V Interface Transceiver IC 710-MAX3223CUP+
RS-232 Interface IC 1uA Supply-Current, True +3V to +5.5V RS Product overview: MAX3223CUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uA, +3V, +5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1uA, +3V, +5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223CUP+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC 1uA Supply-Current, True +3V to +5.5V RS Product overview: MAX3223CUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uA, +3V, +5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1uA, +3V, +5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223CUP+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3223CUP+
Product Name 1uA +3V +5.5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

3.3V Interface Transceiver IC - 118-A7720808-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5V Interface Transceiver IC - 702-DS2148T+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 702-DS26303LN-75+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details
Interface Transceiver IC - 683-DS21S07AE/T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details