The MAX3218CPP+ is a 20-pin plastic DIP RS-232 transceiver designed for battery-powered applications, operating from a single 1.8V to 4.25V supply with a guaranteed 120kbps data rate. It features AutoShutdown™ technology that reduces supply current to 1µA when no valid receiver input is detected. The device meets EIA/TIA-232E specifications, includes on-board DC-DC converters, and provides three-state receiver outputs. It operates within a temperature range of 0°C to +70°C.
IC TRANSCEIVER FULL 2/2 20DIP Product overview: MAX3218CPP+ from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3218CPP+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3218CPP+ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1.8V ~ 4.25V |