ERSAELECTRONICS PTE. LTD. Low-Power Dual 15kV 12V Interface Transceiver IC 710-MAX3209EEUU+

Description
RS-232 Interface IC 15kV ESD-Protected, 12V, Dual RS-232 Serial Port with Low-Power Standby for Motherboards/Desktop s Product overview: MAX3209EEUU+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 15kV, 12V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, 15kV, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3209EEUU+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC 15kV ESD-Protected, 12V, Dual RS-232 Serial Port with Low-Power Standby for Motherboards/Desktop s Product overview: MAX3209EEUU+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 15kV, 12V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, 15kV, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3209EEUU+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3209EEUU is a dual RS-232 serial port transceiver for motherboards and desktop PCs, integrating six transmitters and ten receivers in a 38-pin TSSOP package. It operates from a single +3V to +5.5V logic supply with no negative voltage required, and features a low-power standby mode consuming 50µA while keeping one receiver active per port for system wake-up. All transmitter outputs and receiver inputs provide ±15kV ESD protection under the Human Body Model, ±8kV for IEC 1000-4-2 contact discharge, and ±15kV for air-gap discharge, with ±4kV immunity to electrical fast transients per IEC 1000-4-4. The device supports data rates up to 460kbps and guarantees mouse driveability. It operates over the -40°C to +85°C temperature range.

Datasheet Summary
Powered by GS/AI

The MAX3209EEUU is a dual RS-232 serial port transceiver for motherboards and desktop PCs, integrating six transmitters and ten receivers in a 38-pin TSSOP package. It operates from a single +3V to +5.5V logic supply with no negative voltage required, and features a low-power standby mode consuming 50µA while keeping one receiver active per port for system wake-up. All transmitter outputs and receiver inputs provide ±15kV ESD protection under the Human Body Model, ±8kV for IEC 1000-4-2 contact discharge, and ±15kV for air-gap discharge, with ±4kV immunity to electrical fast transients per IEC 1000-4-4. The device supports data rates up to 460kbps and guarantees mouse driveability. It operates over the -40°C to +85°C temperature range.

Suppliers

Company
Product
Description
Supplier Links
Low-Power Dual 15kV 12V Interface Transceiver IC - 710-MAX3209EEUU+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Dual 15kV 12V Interface Transceiver IC
710-MAX3209EEUU+
Low-Power Dual 15kV 12V Interface Transceiver IC 710-MAX3209EEUU+
RS-232 Interface IC 15kV ESD-Protected, 12V, Dual RS-232 Serial Port with Low-Power Standby for Motherboards/Desktop s Product overview: MAX3209EEUU+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 15kV, 12V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, 15kV, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3209EEUU+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC 15kV ESD-Protected, 12V, Dual RS-232 Serial Port with Low-Power Standby for Motherboards/Desktops Product overview: MAX3209EEUU+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 15kV, 12V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, 15kV, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3209EEUU+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3209EEUU+
Product Name Low-Power Dual 15kV 12V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 118-A7EL-SN85-ADMA-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface Transceiver IC - 702-DS2193 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.14V ~ 3.47V
View Details
Interface Transceiver IC - 118-GLC-LH-SMD-HPC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details