ERSAELECTRONICS PTE. LTD. +3.0V +5.5V 1 A Interface Transceiver IC 710-MAX3161EAG+T

Description
RS-422/RS-485 Interface IC +3.0V to +5.5V, 1 A, RS-232/RS-485/422 Multiprotocol Transceivers Product overview: MAX3161EAG+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.0V, +5.5V, 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.0V, +5.5V, 1 A, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3161EAG+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-422/RS-485 Interface IC +3.0V to +5.5V, 1 A, RS-232/RS-485/422 Multiprotocol Transceivers Product overview: MAX3161EAG+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.0V, +5.5V, 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.0V, +5.5V, 1 A, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3161EAG+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3161EAG+ is a programmable RS-232/RS-485/422 multiprotocol transceiver operating from +3.0V to +5.5V, designed for flexible interface conversion in industrial and networked applications. It is available in a 24-pin SSOP package and operates over the temperature range of -40°C to +85°C. The device supports pin-selectable configuration as either a 2TX/2RX RS-232 interface or a half- or full-duplex RS-485 transceiver, with slew-rate limiting for data rates up to 250kbps or full-speed operation up to 10Mbps. It features integrated charge pump circuitry, true fail-safe receiver, and short-circuit and thermal protection. Shutdown current is 1μA at no load with SHDN low. Transmitter outputs are protected against wiring faults and sustain continuous short circuit to ground across the full common-mode range.

Datasheet Summary
Powered by GS/AI

The MAX3161EAG+ is a programmable RS-232/RS-485/422 multiprotocol transceiver operating from +3.0V to +5.5V, designed for flexible interface conversion in industrial and networked applications. It is available in a 24-pin SSOP package and operates over the temperature range of -40°C to +85°C. The device supports pin-selectable configuration as either a 2TX/2RX RS-232 interface or a half- or full-duplex RS-485 transceiver, with slew-rate limiting for data rates up to 250kbps or full-speed operation up to 10Mbps. It features integrated charge pump circuitry, true fail-safe receiver, and short-circuit and thermal protection. Shutdown current is 1μA at no load with SHDN low. Transmitter outputs are protected against wiring faults and sustain continuous short circuit to ground across the full common-mode range.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
+3.0V +5.5V 1 A Interface Transceiver IC
710-MAX3161EAG+T
+3.0V +5.5V 1 A Interface Transceiver IC 710-MAX3161EAG+T
RS-422/RS-485 Interface IC +3.0V to +5.5V, 1 A, RS-232/RS-485/422 Multiprotocol Transceivers Product overview: MAX3161EAG+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.0V, +5.5V, 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.0V, +5.5V, 1 A, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3161EAG+T can be used for catalog matching and distributor lookup.

RS-422/RS-485 Interface IC +3.0V to +5.5V, 1 A, RS-232/RS-485/422 Multiprotocol Transceivers Product overview: MAX3161EAG+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.0V, +5.5V, 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.0V, +5.5V, 1 A, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3161EAG+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3161EAG+T
Product Name +3.0V +5.5V 1 A Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4V ~ 5.5V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3.3V 5V Interface Transceiver IC - 702-DS21354L+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 1544 kbps
View Details
Interface Transceiver IC - 118-A7EL-SN85-ADMA-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details