The MAX3158CAI+ is a high CMRR RS-485/RS-422 transceiver with ±60V isolation, designed for industrial controls and telecommunications. It operates from a single +5V supply and provides true fail-safe receiver functionality. The device supports pin-selectable half- and full-duplex modes, includes slew-rate limiting to reduce EMI, and features a 25µA low-power shutdown mode. It is housed in a 28-pin SSOP package and operates from 0°C to +70°C. The transceiver is guaranteed to operate at data rates up to 250kbps, with driver short-circuit protection and thermal shutdown. Supply current is 25mA when unloaded and drops to 25µA in shutdown. The receiver has a differential input threshold of -200mV to -50mV and an input resistance of 1.5kΩ when terminated. It complies with EIA/TIA-485 standards.
RS-422/RS-485 Interface IC High CMRR RS-485 Transceiver with +/-60V I Product overview: MAX3158CAI+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -60V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3158CAI+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3158CAI+ |
| Product Name | -60V Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Data Rate | 2000 kbps |