ERSAELECTRONICS PTE. LTD. 15kV 3V 5V Interface Transceiver IC 710-MAX3097EEEE+T

Description
RS-422/RS-485 Interface IC 15kV ESD-Protected, 32Mbps, 3V/5V,Triple RS-422/RS-485 Receivers with Fault Detection Product overview: MAX3097EEEE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3097EEEE+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-422/RS-485 Interface IC 15kV ESD-Protected, 32Mbps, 3V/5V,Triple RS-422/RS-485 Receivers with Fault Detection Product overview: MAX3097EEEE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3097EEEE+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3097E is a triple RS-422/RS-485 receiver with fault detection, capable of 32Mbps data rates and operating from 3V to 5.5V. It features ±15kV ESD protection per Human Body Model and IEC 1000-4-2 air-gap discharge, and ±8kV contact discharge. The device accepts an extended common-mode voltage range of -10V to +13.2V and includes independent fault outputs for open-circuit, short-circuit, low differential voltage, and common-mode range violations. Fault indication delay is programmable via an external capacitor. It is available in a 16-pin QSOP package measuring 4.9mm by 3.9mm, and operates from -40°C to +85°C for the E_E variant.

Datasheet Summary
Powered by GS/AI

The MAX3097E is a triple RS-422/RS-485 receiver with fault detection, capable of 32Mbps data rates and operating from 3V to 5.5V. It features ±15kV ESD protection per Human Body Model and IEC 1000-4-2 air-gap discharge, and ±8kV contact discharge. The device accepts an extended common-mode voltage range of -10V to +13.2V and includes independent fault outputs for open-circuit, short-circuit, low differential voltage, and common-mode range violations. Fault indication delay is programmable via an external capacitor. It is available in a 16-pin QSOP package measuring 4.9mm by 3.9mm, and operates from -40°C to +85°C for the E_E variant.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15kV 3V 5V Interface Transceiver IC
710-MAX3097EEEE+T
15kV 3V 5V Interface Transceiver IC 710-MAX3097EEEE+T
RS-422/RS-485 Interface IC 15kV ESD-Protected, 32Mbps, 3V/5V,Triple RS-422/RS-485 Receivers with Fault Detection Product overview: MAX3097EEEE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3097EEEE+T can be used for catalog matching and distributor lookup.

RS-422/RS-485 Interface IC 15kV ESD-Protected, 32Mbps, 3V/5V,Triple RS-422/RS-485 Receivers with Fault Detection Product overview: MAX3097EEEE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3097EEEE+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3097EEEE+T
Product Name 15kV 3V 5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 118-AFBR-57R5APZ-IB-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details
Interface Transceiver IC - 118-STM1E-SFP15 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
Interface Transceiver IC - 702-DS2176 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details