ERSAELECTRONICS PTE. LTD. Low-Power Quad 15kV 3V Interface Transceiver IC 710-MAX3094ECPE+

Description
RS-422/RS-485 Interface IC 15kV ESD-Protected, 10Mbps, 3V/5V, Low-Power Quad RS-422/RS-485 Receivers Product overview: MAX3094ECPE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 15kV, 3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Quad, 15kV, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3094ECPE+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-422/RS-485 Interface IC 15kV ESD-Protected, 10Mbps, 3V/5V, Low-Power Quad RS-422/RS-485 Receivers Product overview: MAX3094ECPE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 15kV, 3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Quad, 15kV, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3094ECPE+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3094ECPE+ is a quad RS-422/RS-485 receiver designed for robust communication in harsh environments, featuring ±15kV ESD protection per IEC 1000-4-2 Air-Gap Discharge, ±8kV Contact Discharge, and ±15kV Human Body Model. It operates from a single +3.3V supply with a 10Mbps data rate and guarantees propagation-delay matching within ±10ns across devices. The receiver has a quarter-unit-load input impedance, supporting up to 128 devices on a bus, and includes a 1nA low-power shutdown mode with high-impedance outputs. It features fail-safe operation for open inputs and a 2.4mA operating supply current. Housed in a 16-pin plastic DIP package, it is rated for operation from 0°C to +70°C and is a pin-compatible upgrade to the industry-standard '34C86.

Datasheet Summary
Powered by GS/AI

The MAX3094ECPE+ is a quad RS-422/RS-485 receiver designed for robust communication in harsh environments, featuring ±15kV ESD protection per IEC 1000-4-2 Air-Gap Discharge, ±8kV Contact Discharge, and ±15kV Human Body Model. It operates from a single +3.3V supply with a 10Mbps data rate and guarantees propagation-delay matching within ±10ns across devices. The receiver has a quarter-unit-load input impedance, supporting up to 128 devices on a bus, and includes a 1nA low-power shutdown mode with high-impedance outputs. It features fail-safe operation for open inputs and a 2.4mA operating supply current. Housed in a 16-pin plastic DIP package, it is rated for operation from 0°C to +70°C and is a pin-compatible upgrade to the industry-standard '34C86.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Quad 15kV 3V Interface Transceiver IC
710-MAX3094ECPE+
Low-Power Quad 15kV 3V Interface Transceiver IC 710-MAX3094ECPE+
RS-422/RS-485 Interface IC 15kV ESD-Protected, 10Mbps, 3V/5V, Low-Power Quad RS-422/RS-485 Receivers Product overview: MAX3094ECPE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 15kV, 3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Quad, 15kV, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3094ECPE+ can be used for catalog matching and distributor lookup.

RS-422/RS-485 Interface IC 15kV ESD-Protected, 10Mbps, 3V/5V, Low-Power Quad RS-422/RS-485 Receivers Product overview: MAX3094ECPE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 15kV, 3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Quad, 15kV, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3094ECPE+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3094ECPE+
Product Name Low-Power Quad 15kV 3V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 683-DS21S07AS-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.15V ~ 3.45V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2.7V ~ 5.5V
View Details