The MAX3093ECPE is a quad RS-422/RS-485 receiver in a 16-pin plastic DIP package, designed for robust signal reception in harsh environments with ±15kV ESD protection per IEC 1000-4-2 air-gap and contact discharge, and ±15kV Human Body Model. It operates from a +5V supply, supports up to 128 receivers on a bus with quarter-unit-load input impedance, and guarantees propagation-delay matching within ±8ns. The device includes a 1nA low-power shutdown mode and fail-safe output for open inputs, with a maximum data rate of 10Mbps and operating supply current of 2.4mA. It is pin-compatible with the industry-standard '34C86.
IC RECEIVER 0/4 16DIP Product overview: MAX3093ECPE from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3093ECPE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3093ECPE |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |