The MAX3088 is a half-duplex, high-speed RS-485/RS-422 transceiver with a 10Mbps data rate and no slew-rate limiting, designed for industrial control and local area networks. It features fail-safe circuitry that ensures a logic-high receiver output when inputs are open or shorted, and a 1/8-unit-load receiver impedance supporting up to 256 transceivers on a single bus. The device operates from a 5V supply, draws 375µA quiescent current with drivers disabled, and is available in a 14-pin SO package. It is rated for operation from 0°C to +70°C.
RS-422/RS-485 Interface IC Fail-Safe, High-Speed (10Mbps), Slew-Rat Product overview: MAX3088CSA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3088CSA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3088CSA+T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Data Rate | 10000 kbps |