The MAX3086ECSD is a high-speed RS-485/RS-422 transceiver with one driver and one receiver, designed for error-free data transmission up to 10Mbps. It features ±15kV ESD protection on all RS-485 I/O pins, true fail-safe operation that guarantees a logic-high receiver output under open or shorted inputs, and a 1/8-unit-load receiver impedance supporting up to 256 transceivers on the bus. The device is packaged in a 14-pin SO package and operates over a temperature range of 0°C to +70°C. It includes a shutdown mode with less than 10µA quiescent current and does not limit driver slew rate. The transceiver maintains EIA/TIA-485 compatibility and is intended for full-duplex communication.
RS-422/RS-485 Interface IC 15kV ESD-Protected, Fail-Safe, High-Speed (10Mbps), Slew-Rate-Limited RS-485/RS-422 Transceivers Product overview: MAX3086ECSD+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3086ECSD+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3086ECSD+T |
| Product Name | 15kV Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Data Rate | 10000 kbps |