The MAX3085 is a half-duplex, fail-safe RS-485/RS-422 transceiver with a slew-rate-limited driver supporting up to 500kbps data rates. It features a 1/8-unit-load receiver input impedance, allowing up to 256 transceivers on a single bus, and includes receiver fail-safe circuitry that ensures a logic-high output when inputs are open or shorted. The device operates from a +5V supply, draws 375µA quiescent current with drivers disabled, and supports operating temperatures from -40°C to +85°C. It is housed in an 8-pin plastic DIP package. The MAX3085 is designed for industrial-control and local area network applications requiring high noise immunity and robust communication.
RS-422/RS-485 Interface IC Fail-Safe, High-Speed (10Mbps), Slew-Rat Product overview: MAX3085EPA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3085EPA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3085EPA+ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |