The MAX3085E is a half-duplex, ±15kV ESD-protected RS-485/RS-422 transceiver with a slew-rate-limited driver that supports error-free data transmission up to 500kbps. It features fail-safe circuitry that guarantees a logic-high receiver output when inputs are open or shorted, and a 1/8-unit-load receiver input impedance enabling up to 256 transceivers on a single bus. The device operates from 0°C to +70°C and is packaged in an 8-pin plastic DIP. It includes low-current shutdown mode and supports pin-selectable full or half-duplex operation through external control pins.
IC TRANSCEIVER HALF 1/1 8DIP Product overview: MAX3085EEPA from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3085EEPA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3085EEPA |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |