The MAX3085E is a half-duplex, ±15kV ESD-protected RS-485/RS-422 transceiver with a slew-rate-limited driver supporting data rates up to 500kbps, a fail-safe receiver that guarantees a logic-high output for open or shorted inputs, and a 1/8-unit-load input impedance enabling up to 256 transceivers on the bus. It operates from 0°C to +70°C and is housed in an 8-pin SO package. The device features a low-current shutdown mode, with a quiescent current of 375μA when the driver is disabled. All transmitter outputs and receiver inputs are protected to ±15kV using the Human Body Model.
RS-422/RS-485 Interface IC 15kV ESD-Protected, Fail-Safe, High-Speed (10Mbps), Slew-Rate-Limited RS-485/RS-422 Transceivers Product overview: MAX3085ECSA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3085ECSA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3085ECSA+T |
| Product Name | 15kV Interface Transceiver IC |
| Device Type | Transceiver |