The MAX3083EESD+ is a high-speed RS-485/RS-422 transceiver with one driver and one receiver, designed for error-free data transmission up to 500kbps with slew-rate limiting to minimize EMI and reduce reflections. It features ±15kV ESD protection on all I/O pins according to the Human Body Model, true fail-safe operation that guarantees a logic-high receiver output when inputs are open or shorted, and a 1/8-unit-load receiver input impedance enabling up to 256 transceivers on a single bus. The device operates over a temperature range of -40°C to +85°C and is housed in a 14-pin SO package. It supports full-duplex communication and includes a low-current shutdown mode drawing less than 10µA. Supply current is 375µA typ under no load with drivers disabled.
RS-422/RS-485 Interface IC 15kV ESD-Protected, Fail-Safe, High-Speed (10Mbps), Slew-Rate-Limited RS-485/RS-422 Transceivers Product overview: MAX3083EESD+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3083EESD+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3083EESD+ |
| Product Name | 15kV Interface Transceiver IC |
| Device Type | Transceiver |