ERSAELECTRONICS PTE. LTD. +3.3V 15kV Interface Transceiver IC 710-MAX3078EESA+T

Description
RS-422/RS-485 Interface IC +3.3V, 15kV ESD-Protected, Fail-Safe, Hot-Swap, RS-485/RS-422 Transceivers Product overview: MAX3078EESA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.3V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.3V, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3078EESA+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-422/RS-485 Interface IC +3.3V, 15kV ESD-Protected, Fail-Safe, Hot-Swap, RS-485/RS-422 Transceivers Product overview: MAX3078EESA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.3V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.3V, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3078EESA+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3078E is a +3.3V RS-485/RS-422 transceiver with ±15kV ESD protection, fail-safe receiver, and hot-swap capability, designed for half-duplex communication. It features a 1/8-unit load receiver input impedance, allowing up to 256 transceivers on the bus, and supports data rates up to 16Mbps with non-slew-rate-limited drivers. The device operates from -40°C to +85°C and is available in an 8-pin SO package. It draws 0.8mA to 1.5mA supply current when unloaded and includes a shutdown mode consuming ≤10µA. ESD protection is certified for the human body model on I/O pins, and thermal shutdown activates at 175°C with 15°C hysteresis.

Datasheet Summary
Powered by GS/AI

The MAX3078E is a +3.3V RS-485/RS-422 transceiver with ±15kV ESD protection, fail-safe receiver, and hot-swap capability, designed for half-duplex communication. It features a 1/8-unit load receiver input impedance, allowing up to 256 transceivers on the bus, and supports data rates up to 16Mbps with non-slew-rate-limited drivers. The device operates from -40°C to +85°C and is available in an 8-pin SO package. It draws 0.8mA to 1.5mA supply current when unloaded and includes a shutdown mode consuming ≤10µA. ESD protection is certified for the human body model on I/O pins, and thermal shutdown activates at 175°C with 15°C hysteresis.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
+3.3V 15kV Interface Transceiver IC
710-MAX3078EESA+T
+3.3V 15kV Interface Transceiver IC 710-MAX3078EESA+T
RS-422/RS-485 Interface IC +3.3V, 15kV ESD-Protected, Fail-Safe, Hot-Swap, RS-485/RS-422 Transceivers Product overview: MAX3078EESA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.3V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.3V, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3078EESA+T can be used for catalog matching and distributor lookup.

RS-422/RS-485 Interface IC +3.3V, 15kV ESD-Protected, Fail-Safe, Hot-Swap, RS-485/RS-422 Transceivers Product overview: MAX3078EESA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.3V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.3V, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3078EESA+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3078EESA+T
Product Name +3.3V 15kV Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 686-DS3164 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tray
View Details